Vishay Intertechnology, Inc. Through Hole Resistors CMF55120K00BER670

Description
120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55120K00BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120K00BER670-ND
Through Hole Resistors CMF55120K00BER670-ND
120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 120K OHM 1/2W .1% AXIAL - CMF55120K00BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W .1% AXIAL
CMF55120K00BER670
RES 120K OHM 1/2W .1% AXIAL CMF55120K00BER670
RES 120Kohm 1/2W .1% AXIAL

RES 120Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,1.2Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7903 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.2Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7903
Resistor,metal Film,1.2Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7903
Resistor,Metal Film,1.2MOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.2MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120K00BER670-ND CMF55120K00BER670 40C7903
Product Name Through Hole Resistors RES 120K OHM 1/2W .1% AXIAL Resistor,metal Film,1.2Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details