Vishay Intertechnology, Inc. Through Hole Resistors CMF55120K00BER6

Description
120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55120K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55120K00BER6-ND
Through Hole Resistors CMF55120K00BER6-ND
120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

120 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 120K OHM 1/2W .1% AXIAL - CMF55120K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/2W .1% AXIAL
CMF55120K00BER6
RES 120K OHM 1/2W .1% AXIAL CMF55120K00BER6
RES 120Kohm 1/2W .1% AXIAL

RES 120Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,120Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,120Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7902
Resistor,metal Film,120Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7902
Resistor,Metal Film,120KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,120KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55120K00BER6-ND CMF55120K00BER6 40C7902
Product Name Through Hole Resistors RES 120K OHM 1/2W .1% AXIAL Resistor,metal Film,120Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers