Vishay Intertechnology, Inc. RES 11.5 OHM 1/2W 1% AXIAL CMF5511R500FHEK

Description
RES 11.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM 1/2W 1% AXIAL - CMF5511R500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/2W 1% AXIAL
CMF5511R500FHEK
RES 11.5 OHM 1/2W 1% AXIAL CMF5511R500FHEK
RES 11.5ohm 1/2W 1% AXIAL

RES 11.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511R500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R500FHEK-ND
Through Hole Resistors CMF5511R500FHEK-ND
11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.5 1% T-2 Ek E3 Vishay - 68P0591 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.5 1% T-2 Ek E3 Vishay
68P0591
Cmf-55 11.5 1% T-2 Ek E3 Vishay 68P0591
CMF-55 11.5 1% T-2 EK e3

CMF-55 11.5 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511R500FHEK CMF5511R500FHEK-ND 68P0591
Product Name RES 11.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 11.5 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.5 ohms 11.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers