Vishay Intertechnology, Inc. RES 11.5 OHM 1/2W 0.5% AXIAL CMF5511R500DHBF

Description
RES 11.5ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 11.5ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5 OHM 1/2W 0.5% AXIAL - CMF5511R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 1/2W 0.5% AXIAL
CMF5511R500DHBF
RES 11.5 OHM 1/2W 0.5% AXIAL CMF5511R500DHBF
RES 11.5ohm 1/2W 0.5% AXIAL

RES 11.5ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R500DHBF-ND
Through Hole Resistors CMF5511R500DHBF-ND
11.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.5 .5% T-2 B14 Vishay - 68P0587 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.5 .5% T-2 B14 Vishay
68P0587
Cmf-55 11.5 .5% T-2 B14 Vishay 68P0587
CMF-55 11.5 .5% T-2 B14

CMF-55 11.5 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511R500DHBF CMF5511R500DHBF-ND 68P0587
Product Name RES 11.5 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 11.5 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.5 ohms 11.5 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details