Vishay Intertechnology, Inc. Through Hole Resistors CMF5511R300DHR6

Description
11.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511R300DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R300DHR6-ND
Through Hole Resistors CMF5511R300DHR6-ND
11.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.3 OHM 1/2W .5% AXIAL - CMF5511R300DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/2W .5% AXIAL
CMF5511R300DHR6
RES 11.3 OHM 1/2W .5% AXIAL CMF5511R300DHR6
RES 11.3ohm 1/2W .5% AXIAL

RES 11.3ohm 1/2W .5% AXIAL

Supplier's Site
Resistor,metal Film,11.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7616 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7616
Resistor,metal Film,11.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7616
Resistor,Metal Film,11.3Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,11.3Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511R300DHR6-ND CMF5511R300DHR6 40C7616
Product Name Through Hole Resistors RES 11.3 OHM 1/2W .5% AXIAL Resistor,metal Film,11.3Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11.3 ohms 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details