Vishay Intertechnology, Inc. RES 11.0 OHM 1/2W 1% AXIAL CMF5511R000FHEB

Description
RES 11.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0 OHM 1/2W 1% AXIAL - CMF5511R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0 OHM 1/2W 1% AXIAL
CMF5511R000FHEB
RES 11.0 OHM 1/2W 1% AXIAL CMF5511R000FHEB
RES 11.0ohm 1/2W 1% AXIAL

RES 11.0ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF11.0HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11.0HFTR-ND
Through Hole Resistors CMF11.0HFTR-ND
11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF11.0HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF11.0HFCT-ND
Through Hole Resistors CMF11.0HFCT-ND
11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11 1% T-2 Eb E3 Vishay - 68P0581 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11 1% T-2 Eb E3 Vishay
68P0581
Cmf-55 11 1% T-2 Eb E3 Vishay 68P0581
CMF-55 11 1% T-2 EB e3

CMF-55 11 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511R000FHEB CMF11.0HFTR-ND 68P0581
Product Name RES 11.0 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 11 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details