Vishay Intertechnology, Inc. RES 11 OHM 1/2W 0.5% AXIAL CMF5511R000DHBF

Description
RES 11ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/2W 0.5% AXIAL - CMF5511R000DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/2W 0.5% AXIAL
CMF5511R000DHBF
RES 11 OHM 1/2W 0.5% AXIAL CMF5511R000DHBF
RES 11ohm 1/2W 0.5% AXIAL

RES 11ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511R000DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R000DHBF-ND
Through Hole Resistors CMF5511R000DHBF-ND
11 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5511R000DHBF CMF5511R000DHBF-ND
Product Name RES 11 OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers