Vishay Intertechnology, Inc. Through Hole Resistors CMF5511R000BHBF

Description
11 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511R000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R000BHBF-ND
Through Hole Resistors CMF5511R000BHBF-ND
11 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11 OHM 1/2W .1% AXIAL - CMF5511R000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/2W .1% AXIAL
CMF5511R000BHBF
RES 11 OHM 1/2W .1% AXIAL CMF5511R000BHBF
RES 11ohm 1/2W .1% AXIAL

RES 11ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 11 .1% T-2 B14 Vishay - 68P0575 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11 .1% T-2 B14 Vishay
68P0575
Cmf-55 11 .1% T-2 B14 Vishay 68P0575
CMF-55 11 .1% T-2 B14

CMF-55 11 .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511R000BHBF-ND CMF5511R000BHBF 68P0575
Product Name Through Hole Resistors RES 11 OHM 1/2W .1% AXIAL Cmf-55 11 .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers