Vishay Intertechnology, Inc. RES 11 OHM 1/2W .1% AXIAL CMF5511R000BEEB

Description
RES 11ohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 11ohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11 OHM 1/2W .1% AXIAL - CMF5511R000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 1/2W .1% AXIAL
CMF5511R000BEEB
RES 11 OHM 1/2W .1% AXIAL CMF5511R000BEEB
RES 11ohm 1/2W .1% AXIAL

RES 11ohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511R000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511R000BEEB-ND
Through Hole Resistors CMF5511R000BEEB-ND
11 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11 .1% T-9 Eb E3 Vishay - 68P0574 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11 .1% T-9 Eb E3 Vishay
68P0574
Cmf-55 11 .1% T-9 Eb E3 Vishay 68P0574
CMF-55 11 .1% T-9 EB e3

CMF-55 11 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511R000BEEB CMF5511R000BEEB-ND 68P0574
Product Name RES 11 OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 11 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11 ohms 11 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details