Vishay Intertechnology, Inc. RES 11.9M OHM 1/2W 5% AXIAL CMF5511M900JNBF

Description
RES 11.9Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 11.9Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.9M OHM 1/2W 5% AXIAL - CMF5511M900JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.9M OHM 1/2W 5% AXIAL
CMF5511M900JNBF
RES 11.9M OHM 1/2W 5% AXIAL CMF5511M900JNBF
RES 11.9Mohm 1/2W 5% AXIAL

RES 11.9Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511M900JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M900JNBF-ND
Through Hole Resistors CMF5511M900JNBF-ND
11.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.9 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.9M 5% T-00 B14 Vishay - 68P0573 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.9M 5% T-00 B14 Vishay
68P0573
Cmf-55 11.9M 5% T-00 B14 Vishay 68P0573
CMF-55 11.9M 5% T-00 B14

CMF-55 11.9M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M900JNBF CMF5511M900JNBF-ND 68P0573
Product Name RES 11.9M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 11.9M 5% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.19E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers