Vishay Intertechnology, Inc. RES 11.9M OHM 1/2W 1% AXIAL CMF5511M900FKEB

Description
RES 11.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.9M OHM 1/2W 1% AXIAL - CMF5511M900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.9M OHM 1/2W 1% AXIAL
CMF5511M900FKEB
RES 11.9M OHM 1/2W 1% AXIAL CMF5511M900FKEB
RES 11.9Mohm 1/2W 1% AXIAL

RES 11.9Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511M900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M900FKEB-ND
Through Hole Resistors CMF5511M900FKEB-ND
11.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.9M 1% T-1 Eb E3 Vishay - 68P0569 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.9M 1% T-1 Eb E3 Vishay
68P0569
Cmf-55 11.9M 1% T-1 Eb E3 Vishay 68P0569
CMF-55 11.9M 1% T-1 EB e3

CMF-55 11.9M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M900FKEB CMF5511M900FKEB-ND 68P0569
Product Name RES 11.9M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 11.9M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.19E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers