Vishay Intertechnology, Inc. Through Hole Resistors CMF5511M900FKEA

Description
11.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511M900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M900FKEA-ND
Through Hole Resistors CMF5511M900FKEA-ND
11.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.9M OHM 1/2W 1% AXIAL - CMF5511M900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.9M OHM 1/2W 1% AXIAL
CMF5511M900FKEA
RES 11.9M OHM 1/2W 1% AXIAL CMF5511M900FKEA
RES 11.9Mohm 1/2W 1% AXIAL

RES 11.9Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 11.9M 1% T-1 Ea E3 Vishay - 68P0568 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.9M 1% T-1 Ea E3 Vishay
68P0568
Cmf-55 11.9M 1% T-1 Ea E3 Vishay 68P0568
CMF-55 11.9M 1% T-1 EA e3

CMF-55 11.9M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M900FKEA-ND CMF5511M900FKEA 68P0568
Product Name Through Hole Resistors RES 11.9M OHM 1/2W 1% AXIAL Cmf-55 11.9M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers