Vishay Intertechnology, Inc. Metal Film Resistors - CMF5511M900FKBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5511M900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511M900FKBF
Metal Film Resistors - CMF5511M900FKBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5511M900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M900FKBF-ND
Through Hole Resistors CMF5511M900FKBF-ND
11.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 11.9 Mohm, +/1 Percent, 100 Ppm Vishay - 40C7612 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 11.9 Mohm, +/1 Percent, 100 Ppm Vishay
40C7612
Cmf55, 11.9 Mohm, +/1 Percent, 100 Ppm Vishay 40C7612
CMF55, 11.9 MOhm, +/- 1 Percent, 100 ppm

CMF55, 11.9 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M900FKBF CMF5511M900FKBF-ND 40C7612
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 11.9 Mohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details