Vishay Intertechnology, Inc. RES 11.8M OHM 1/2W 1% AXIAL CMF5511M800FKRE

Description
RES 11.8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8M OHM 1/2W 1% AXIAL - CMF5511M800FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8M OHM 1/2W 1% AXIAL
CMF5511M800FKRE
RES 11.8M OHM 1/2W 1% AXIAL CMF5511M800FKRE
RES 11.8Mohm 1/2W 1% AXIAL

RES 11.8Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511M800FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M800FKRE-ND
Through Hole Resistors CMF5511M800FKRE-ND
11.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.8M 1% T-1 R36 Vishay - 68P0565 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.8M 1% T-1 R36 Vishay
68P0565
Cmf-55 11.8M 1% T-1 R36 Vishay 68P0565
CMF-55 11.8M 1% T-1 R36

CMF-55 11.8M 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M800FKRE CMF5511M800FKRE-ND 68P0565
Product Name RES 11.8M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 11.8M 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.18E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details