Vishay Intertechnology, Inc. RES 11.8M OHM 1/2W 1% AXIAL CMF5511M800FKR6

Description
RES 11.8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8M OHM 1/2W 1% AXIAL - CMF5511M800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8M OHM 1/2W 1% AXIAL
CMF5511M800FKR6
RES 11.8M OHM 1/2W 1% AXIAL CMF5511M800FKR6
RES 11.8Mohm 1/2W 1% AXIAL

RES 11.8Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511M800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M800FKR6-ND
Through Hole Resistors CMF5511M800FKR6-ND
11.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7610 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7610
Resistor,metal Film,11.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7610
Resistor,Metal Film,11.8MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,11.8MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M800FKR6 CMF5511M800FKR6-ND 40C7610
Product Name RES 11.8M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,11.8Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.18E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details