Vishay Intertechnology, Inc. Through Hole Resistors CMF5511M800FKEA

Description
11.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511M800FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M800FKEA-ND
Through Hole Resistors CMF5511M800FKEA-ND
11.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.8M OHM 1/2W 1% AXIAL - CMF5511M800FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8M OHM 1/2W 1% AXIAL
CMF5511M800FKEA
RES 11.8M OHM 1/2W 1% AXIAL CMF5511M800FKEA
RES 11.8Mohm 1/2W 1% AXIAL

RES 11.8Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 11.8M 1% T-1 Ea E3 Vishay - 68P0563 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.8M 1% T-1 Ea E3 Vishay
68P0563
Cmf-55 11.8M 1% T-1 Ea E3 Vishay 68P0563
CMF-55 11.8M 1% T-1 EA e3

CMF-55 11.8M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M800FKEA-ND CMF5511M800FKEA 68P0563
Product Name Through Hole Resistors RES 11.8M OHM 1/2W 1% AXIAL Cmf-55 11.8M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details