Vishay Intertechnology, Inc. RES 11.5M OHM 1/2W 2% AXIAL CMF5511M500GNRE

Description
RES 11.5Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 11.5Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5M OHM 1/2W 2% AXIAL - CMF5511M500GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5M OHM 1/2W 2% AXIAL
CMF5511M500GNRE
RES 11.5M OHM 1/2W 2% AXIAL CMF5511M500GNRE
RES 11.5Mohm 1/2W 2% AXIAL

RES 11.5Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511M500GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M500GNRE-ND
Through Hole Resistors CMF5511M500GNRE-ND
11.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.5M 2% T-00 R36 Vishay - 68P0559 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.5M 2% T-00 R36 Vishay
68P0559
Cmf-55 11.5M 2% T-00 R36 Vishay 68P0559
CMF-55 11.5M 2% T-00 R36

CMF-55 11.5M 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M500GNRE CMF5511M500GNRE-ND 68P0559
Product Name RES 11.5M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 11.5M 2% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.15E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers