Vishay Intertechnology, Inc. Through Hole Resistors CMF5511M500FKEK

Description
11.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511M500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M500FKEK-ND
Through Hole Resistors CMF5511M500FKEK-ND
11.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.5M OHM 1/2W 1% AXIAL - CMF5511M500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5M OHM 1/2W 1% AXIAL
CMF5511M500FKEK
RES 11.5M OHM 1/2W 1% AXIAL CMF5511M500FKEK
RES 11.5Mohm 1/2W 1% AXIAL

RES 11.5Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,11.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 77M9016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
77M9016
Resistor,metal Film,11.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 77M9016
Resistor,Metal Film,11.5MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,11.5MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M500FKEK-ND CMF5511M500FKEK 77M9016
Product Name Through Hole Resistors RES 11.5M OHM 1/2W 1% AXIAL Resistor,metal Film,11.5Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers