Vishay Intertechnology, Inc. Through Hole Resistors CMF5511M300FKRE

Description
11.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511M300FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M300FKRE-ND
Through Hole Resistors CMF5511M300FKRE-ND
11.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.3M OHM 1/2W 1% AXIAL - CMF5511M300FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3M OHM 1/2W 1% AXIAL
CMF5511M300FKRE
RES 11.3M OHM 1/2W 1% AXIAL CMF5511M300FKRE
RES 11.3Mohm 1/2W 1% AXIAL

RES 11.3Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 11.3M 1% T-1 R36 Vishay - 68P0547 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.3M 1% T-1 R36 Vishay
68P0547
Cmf-55 11.3M 1% T-1 R36 Vishay 68P0547
CMF-55 11.3M 1% T-1 R36

CMF-55 11.3M 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M300FKRE-ND CMF5511M300FKRE 68P0547
Product Name Through Hole Resistors RES 11.3M OHM 1/2W 1% AXIAL Cmf-55 11.3M 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details