Vishay Intertechnology, Inc. Through Hole Resistors CMF5511M300FKR6

Description
11.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511M300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M300FKR6-ND
Through Hole Resistors CMF5511M300FKR6-ND
11.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.3 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.3M OHM 1/2W 1% AXIAL - CMF5511M300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3M OHM 1/2W 1% AXIAL
CMF5511M300FKR6
RES 11.3M OHM 1/2W 1% AXIAL CMF5511M300FKR6
RES 11.3Mohm 1/2W 1% AXIAL

RES 11.3Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,11.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7605
Resistor,metal Film,11.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7605
Resistor,Metal Film,11.3MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,11.3MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M300FKR6-ND CMF5511M300FKR6 40C7605
Product Name Through Hole Resistors RES 11.3M OHM 1/2W 1% AXIAL Resistor,metal Film,11.3Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details