Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5511M000JNBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 11Mohms 5%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 11Mohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5511M000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5511M000JNBF
Vishay/DaleMetal Film Resistors - CMF5511M000JNBF
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 11Mohms 5%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 11Mohms 5%

Supplier's Site
Through Hole Resistors - CMF5511M000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M000JNBF-ND
Through Hole Resistors CMF5511M000JNBF-ND
11 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11M 5% T-00 B14 Vishay - 68P0544 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11M 5% T-00 B14 Vishay
68P0544
Cmf-55 11M 5% T-00 B14 Vishay 68P0544
CMF-55 11M 5% T-00 B14

CMF-55 11M 5% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M000JNBF CMF5511M000JNBF-ND 68P0544
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 11M 5% T-00 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.10E7 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers