Vishay Intertechnology, Inc. RES 11M OHM 1/2W 2% AXIAL CMF5511M000GNR6

Description
RES 11Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 11Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11M OHM 1/2W 2% AXIAL - CMF5511M000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11M OHM 1/2W 2% AXIAL
CMF5511M000GNR6
RES 11M OHM 1/2W 2% AXIAL CMF5511M000GNR6
RES 11Mohm 1/2W 2% AXIAL

RES 11Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511M000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M000GNR6-ND
Through Hole Resistors CMF5511M000GNR6-ND
11 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11M 2% T-00 Re6 Vishay - 68P0540 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11M 2% T-00 Re6 Vishay
68P0540
Cmf-55 11M 2% T-00 Re6 Vishay 68P0540
CMF-55 11M 2% T-00 RE6

CMF-55 11M 2% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M000GNR6 CMF5511M000GNR6-ND 68P0540
Product Name RES 11M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 11M 2% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details