Vishay Intertechnology, Inc. RES 11M OHM 1/2W 2% AXIAL CMF5511M000GNEB

Description
RES 11Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 11Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11M OHM 1/2W 2% AXIAL - CMF5511M000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11M OHM 1/2W 2% AXIAL
CMF5511M000GNEB
RES 11M OHM 1/2W 2% AXIAL CMF5511M000GNEB
RES 11Mohm 1/2W 2% AXIAL

RES 11Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511M000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511M000GNEB-ND
Through Hole Resistors CMF5511M000GNEB-ND
11 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11M 2% T-00 Eb E3 Vishay - 68P0538 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11M 2% T-00 Eb E3 Vishay
68P0538
Cmf-55 11M 2% T-00 Eb E3 Vishay 68P0538
CMF-55 11M 2% T-00 EB e3

CMF-55 11M 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511M000GNEB CMF5511M000GNEB-ND 68P0538
Product Name RES 11M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 11M 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.10E7 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details