Vishay Intertechnology, Inc. RES 11.8K OHM 1/2W 1% AXIAL CMF5511K800FKRE70

Description
RES 11.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/2W 1% AXIAL - CMF5511K800FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/2W 1% AXIAL
CMF5511K800FKRE70
RES 11.8K OHM 1/2W 1% AXIAL CMF5511K800FKRE70
RES 11.8Kohm 1/2W 1% AXIAL

RES 11.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K800FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K800FKRE70-ND
Through Hole Resistors CMF5511K800FKRE70-ND
11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 11.8K 1% T-1 R36 Vishay - 68P0527 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 11.8K 1% T-1 R36 Vishay
68P0527
Cmf-55-70 11.8K 1% T-1 R36 Vishay 68P0527
CMF-55-70 11.8K 1% T-1 R36

CMF-55-70 11.8K 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K800FKRE70 CMF5511K800FKRE70-ND 68P0527
Product Name RES 11.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 11.8K 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details