Vishay Intertechnology, Inc. RES 11.8K OHM 1/2W 1% AXIAL CMF5511K800FKEB70

Description
RES 11.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/2W 1% AXIAL - CMF5511K800FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/2W 1% AXIAL
CMF5511K800FKEB70
RES 11.8K OHM 1/2W 1% AXIAL CMF5511K800FKEB70
RES 11.8Kohm 1/2W 1% AXIAL

RES 11.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K800FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K800FKEB70-ND
Through Hole Resistors CMF5511K800FKEB70-ND
11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 11.8K 1% T-1 Eb E3 Vishay - 68P0526 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 11.8K 1% T-1 Eb E3 Vishay
68P0526
Cmf-55-70 11.8K 1% T-1 Eb E3 Vishay 68P0526
CMF-55-70 11.8K 1% T-1 EB e3

CMF-55-70 11.8K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K800FKEB70 CMF5511K800FKEB70-ND 68P0526
Product Name RES 11.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 11.8K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers