Vishay Intertechnology, Inc. RES 11.8K OHM 1/2W 1% AXIAL CMF5511K800FKBF

Description
RES 11.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/2W 1% AXIAL - CMF5511K800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/2W 1% AXIAL
CMF5511K800FKBF
RES 11.8K OHM 1/2W 1% AXIAL CMF5511K800FKBF
RES 11.8Kohm 1/2W 1% AXIAL

RES 11.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K800FKBF-ND
Through Hole Resistors CMF5511K800FKBF-ND
11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,118Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7599 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,118Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7599
Resistor,metal Film,118Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7599
Resistor,Metal Film,118KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,118KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K800FKBF CMF5511K800FKBF-ND 40C7599
Product Name RES 11.8K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,118Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers