Vishay Intertechnology, Inc. RES 11.8K OHM 1/2W 1% AXIAL CMF5511K800FHEA

Description
RES 11.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/2W 1% AXIAL - CMF5511K800FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/2W 1% AXIAL
CMF5511K800FHEA
RES 11.8K OHM 1/2W 1% AXIAL CMF5511K800FHEA
RES 11.8Kohm 1/2W 1% AXIAL

RES 11.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K800FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K800FHEA-ND
Through Hole Resistors CMF5511K800FHEA-ND
11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.8K 1% T-2 Ea E3 Vishay - 68P0521 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.8K 1% T-2 Ea E3 Vishay
68P0521
Cmf-55 11.8K 1% T-2 Ea E3 Vishay 68P0521
CMF-55 11.8K 1% T-2 EA e3

CMF-55 11.8K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K800FHEA CMF5511K800FHEA-ND 68P0521
Product Name RES 11.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 11.8K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers