Vishay Intertechnology, Inc. RES 11.8K OHM 1/2W 1% AXIAL CMF5511K800FHBF

Description
RES 11.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/2W 1% AXIAL - CMF5511K800FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/2W 1% AXIAL
CMF5511K800FHBF
RES 11.8K OHM 1/2W 1% AXIAL CMF5511K800FHBF
RES 11.8Kohm 1/2W 1% AXIAL

RES 11.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K800FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K800FHBF-ND
Through Hole Resistors CMF5511K800FHBF-ND
11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.8K 1% T-2 B14 Vishay - 68P0520 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.8K 1% T-2 B14 Vishay
68P0520
Cmf-55 11.8K 1% T-2 B14 Vishay 68P0520
CMF-55 11.8K 1% T-2 B14

CMF-55 11.8K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K800FHBF CMF5511K800FHBF-ND 68P0520
Product Name RES 11.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 11.8K 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers