Vishay Intertechnology, Inc. Metal Film Resistors - CMF5511K800FEBF

Description
Metal Film Resistors - Through Hole CMF-55 11.8K 1% T-9 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 11.8K 1% T-9 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5511K800FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511K800FEBF
Metal Film Resistors - CMF5511K800FEBF
Metal Film Resistors - Through Hole CMF-55 11.8K 1% T-9 B14

Metal Film Resistors - Through Hole CMF-55 11.8K 1% T-9 B14

Supplier's Site
Through Hole Resistors - CMF5511K800FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K800FEBF-ND
Through Hole Resistors CMF5511K800FEBF-ND
11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5511K800FEBF CMF5511K800FEBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details