Vishay Intertechnology, Inc. RES 11.8K OHM 1/2W .5% AXIAL CMF5511K800DHEA

Description
RES 11.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/2W .5% AXIAL - CMF5511K800DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/2W .5% AXIAL
CMF5511K800DHEA
RES 11.8K OHM 1/2W .5% AXIAL CMF5511K800DHEA
RES 11.8Kohm 1/2W .5% AXIAL

RES 11.8Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K800DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K800DHEA-ND
Through Hole Resistors CMF5511K800DHEA-ND
11.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.8K .5% T-2 Ea E3 Vishay - 68P0517 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.8K .5% T-2 Ea E3 Vishay
68P0517
Cmf-55 11.8K .5% T-2 Ea E3 Vishay 68P0517
CMF-55 11.8K .5% T-2 EA e3

CMF-55 11.8K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K800DHEA CMF5511K800DHEA-ND 68P0517
Product Name RES 11.8K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 11.8K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details