Vishay Intertechnology, Inc. RES 11.8K OHM 1/2W .5% AXIAL CMF5511K800DHBF

Description
RES 11.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/2W .5% AXIAL - CMF5511K800DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/2W .5% AXIAL
CMF5511K800DHBF
RES 11.8K OHM 1/2W .5% AXIAL CMF5511K800DHBF
RES 11.8Kohm 1/2W .5% AXIAL

RES 11.8Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K800DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K800DHBF-ND
Through Hole Resistors CMF5511K800DHBF-ND
11.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7593
Resistor,metal Film,11.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7593
Resistor,Metal Film,11.8KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,11.8KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K800DHBF CMF5511K800DHBF-ND 40C7593
Product Name RES 11.8K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,11.8Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers