Vishay Intertechnology, Inc. RES 11.8K OHM 1/2W .1% AXIAL CMF5511K800BHR6

Description
RES 11.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.8Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8K OHM 1/2W .1% AXIAL - CMF5511K800BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8K OHM 1/2W .1% AXIAL
CMF5511K800BHR6
RES 11.8K OHM 1/2W .1% AXIAL CMF5511K800BHR6
RES 11.8Kohm 1/2W .1% AXIAL

RES 11.8Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K800BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K800BHR6-ND
Through Hole Resistors CMF5511K800BHR6-ND
11.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,118Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,118Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7589
Resistor,metal Film,118Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7589
Resistor,Metal Film,118KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,118KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K800BHR6 CMF5511K800BHR6-ND 40C7589
Product Name RES 11.8K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,118Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details