Vishay Intertechnology, Inc. RES 11.7K OHM 1/2W 1% AXIAL CMF5511K700FHEK

Description
RES 11.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.7K OHM 1/2W 1% AXIAL - CMF5511K700FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.7K OHM 1/2W 1% AXIAL
CMF5511K700FHEK
RES 11.7K OHM 1/2W 1% AXIAL CMF5511K700FHEK
RES 11.7Kohm 1/2W 1% AXIAL

RES 11.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K700FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K700FHEK-ND
Through Hole Resistors CMF5511K700FHEK-ND
11.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.7K 1% T-2 Ek E3 Vishay - 68P0512 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.7K 1% T-2 Ek E3 Vishay
68P0512
Cmf-55 11.7K 1% T-2 Ek E3 Vishay 68P0512
CMF-55 11.7K 1% T-2 EK e3

CMF-55 11.7K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K700FHEK CMF5511K700FHEK-ND 68P0512
Product Name RES 11.7K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 11.7K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers