Vishay Intertechnology, Inc. Through Hole Resistors CMF5511K700BHRE

Description
11.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K700BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K700BHRE-ND
Through Hole Resistors CMF5511K700BHRE-ND
11.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.7K OHM 1/2W .1% AXIAL - CMF5511K700BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.7K OHM 1/2W .1% AXIAL
CMF5511K700BHRE
RES 11.7K OHM 1/2W .1% AXIAL CMF5511K700BHRE
RES 11.7Kohm 1/2W .1% AXIAL

RES 11.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 11.7K .1% T-2 R36 Vishay - 68P0511 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.7K .1% T-2 R36 Vishay
68P0511
Cmf-55 11.7K .1% T-2 R36 Vishay 68P0511
CMF-55 11.7K .1% T-2 R36

CMF-55 11.7K .1% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K700BHRE-ND CMF5511K700BHRE 68P0511
Product Name Through Hole Resistors RES 11.7K OHM 1/2W .1% AXIAL Cmf-55 11.7K .1% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers