Vishay Intertechnology, Inc. 2W Resistor CMF5511K700BEEB

Description
Metal Film Resistors 1/2W 11.7Kohms 0.1% Product overview: CMF5511K700BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5511K700BEEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistors 1/2W 11.7Kohms 0.1% Product overview: CMF5511K700BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5511K700BEEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-CMF5511K700BEEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Metal Film Resistors 1/2W 11.7Kohms 0.1% Product overview: CMF5511K700BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5511K700BEEB can be used for catalog matching and distributor lookup.

Metal Film Resistors 1/2W 11.7Kohms 0.1% Product overview: CMF5511K700BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5511K700BEEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF5511K700BEEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5511K700BEEBCT-ND
Through Hole Resistors 541-CMF5511K700BEEBCT-ND
RES 11.7K OHM 1/2W .1% AXIAL

RES 11.7K OHM 1/2W .1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CMF5511K700BEEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5511K700BEEBTR-ND
Through Hole Resistors 541-CMF5511K700BEEBTR-ND
11.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5511K700BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511K700BEEB
Metal Film Resistors - CMF5511K700BEEB
Metal Film Resistors - Through Hole 1/4watt 11.7Kohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 11.7Kohms 0.1%

Supplier's Site
Cmf-55 11.7K .1% T-9 Eb E3 Vishay - 68P0506 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.7K .1% T-9 Eb E3 Vishay
68P0506
Cmf-55 11.7K .1% T-9 Eb E3 Vishay 68P0506
CMF-55 11.7K .1% T-9 EB e3

CMF-55 11.7K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5511K700BEEB 541-CMF5511K700BEEBCT-ND CMF5511K700BEEB 68P0506
Product Name 2W Resistor Through Hole Resistors Metal Film Resistors - Cmf-55 11.7K .1% T-9 Eb E3 Vishay
Resistance Range 11700 ohms 11700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details