Vishay Intertechnology, Inc. RES 11.7K OHM 1/2W .1% AXIAL CMF5511K700BEEA70

Description
RES 11.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.7Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.7K OHM 1/2W .1% AXIAL - CMF5511K700BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.7K OHM 1/2W .1% AXIAL
CMF5511K700BEEA70
RES 11.7K OHM 1/2W .1% AXIAL CMF5511K700BEEA70
RES 11.7Kohm 1/2W .1% AXIAL

RES 11.7Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K700BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K700BEEA70-ND
Through Hole Resistors CMF5511K700BEEA70-ND
11.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 11.7K .1% T-9 Ea E3 Vishay - 68P0505 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 11.7K .1% T-9 Ea E3 Vishay
68P0505
Cmf-55-70 11.7K .1% T-9 Ea E3 Vishay 68P0505
CMF-55-70 11.7K .1% T-9 EA e3

CMF-55-70 11.7K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K700BEEA70 CMF5511K700BEEA70-ND 68P0505
Product Name RES 11.7K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 11.7K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details