Vishay Precision Group Metal Film Resistors - CMF5511K616BEWF

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5511K616BEWF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511K616BEWF
Metal Film Resistors - CMF5511K616BEWF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 11.616 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C7572 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 11.616 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C7572
Cmf55, 11.616 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C7572
CMF55, 11.616 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 11.616 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5511K616BEWF 40C7572
Product Name Metal Film Resistors - Cmf55, 11.616 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details