Vishay Intertechnology, Inc. RES 11.6K OHM 1/2W 0.1% AXIAL CMF5511K600BHEK

Description
RES 11.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 11.6Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.6K OHM 1/2W 0.1% AXIAL - CMF5511K600BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.6K OHM 1/2W 0.1% AXIAL
CMF5511K600BHEK
RES 11.6K OHM 1/2W 0.1% AXIAL CMF5511K600BHEK
RES 11.6Kohm 1/2W 0.1% AXIAL

RES 11.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K600BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K600BHEK-ND
Through Hole Resistors CMF5511K600BHEK-ND
11.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.6K .1% T-2 Ek E3 Vishay - 68P0501 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.6K .1% T-2 Ek E3 Vishay
68P0501
Cmf-55 11.6K .1% T-2 Ek E3 Vishay 68P0501
CMF-55 11.6K .1% T-2 EK e3

CMF-55 11.6K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K600BHEK CMF5511K600BHEK-ND 68P0501
Product Name RES 11.6K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 11.6K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details