Vishay Intertechnology, Inc. Metal Film Resistors - CMF5511K600BHBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5511K600BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511K600BHBF
Metal Film Resistors - CMF5511K600BHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5511K600BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K600BHBF-ND
Through Hole Resistors CMF5511K600BHBF-ND
11.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.6K .1% T-2 B14 Vishay - 68P0500 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.6K .1% T-2 B14 Vishay
68P0500
Cmf-55 11.6K .1% T-2 B14 Vishay 68P0500
CMF-55 11.6K .1% T-2 B14

CMF-55 11.6K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K600BHBF CMF5511K600BHBF-ND 68P0500
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 11.6K .1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details