Vishay Intertechnology, Inc. RES 11.5K OHM 1/2W 1% AXIAL CMF5511K500FKR6

Description
RES 11.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/2W 1% AXIAL - CMF5511K500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/2W 1% AXIAL
CMF5511K500FKR6
RES 11.5K OHM 1/2W 1% AXIAL CMF5511K500FKR6
RES 11.5Kohm 1/2W 1% AXIAL

RES 11.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500FKR6-ND
Through Hole Resistors CMF5511K500FKR6-ND
11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,115Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,115Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7567
Resistor,metal Film,115Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7567
Resistor,Metal Film,115KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,115KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K500FKR6 CMF5511K500FKR6-ND 40C7567
Product Name RES 11.5K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,115Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details