Vishay Intertechnology, Inc. RES 11.5K OHM 1/2W 1% AXIAL CMF5511K500FKEB70

Description
RES 11.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/2W 1% AXIAL - CMF5511K500FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/2W 1% AXIAL
CMF5511K500FKEB70
RES 11.5K OHM 1/2W 1% AXIAL CMF5511K500FKEB70
RES 11.5Kohm 1/2W 1% AXIAL

RES 11.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K500FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500FKEB70-ND
Through Hole Resistors CMF5511K500FKEB70-ND
11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 11.5K 1% T-1 Eb E3 Vishay - 68P0491 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 11.5K 1% T-1 Eb E3 Vishay
68P0491
Cmf-55-70 11.5K 1% T-1 Eb E3 Vishay 68P0491
CMF-55-70 11.5K 1% T-1 EB e3

CMF-55-70 11.5K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K500FKEB70 CMF5511K500FKEB70-ND 68P0491
Product Name RES 11.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 11.5K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details