Vishay Intertechnology, Inc. RES 11.5K OHM 1/2W 1% AXIAL CMF5511K500FHEA

Description
RES 11.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/2W 1% AXIAL - CMF5511K500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/2W 1% AXIAL
CMF5511K500FHEA
RES 11.5K OHM 1/2W 1% AXIAL CMF5511K500FHEA
RES 11.5Kohm 1/2W 1% AXIAL

RES 11.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500FHEA-ND
Through Hole Resistors CMF5511K500FHEA-ND
11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.5K 1% T-2 Ea E3 Vishay - 68P0485 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.5K 1% T-2 Ea E3 Vishay
68P0485
Cmf-55 11.5K 1% T-2 Ea E3 Vishay 68P0485
CMF-55 11.5K 1% T-2 EA e3

CMF-55 11.5K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K500FHEA CMF5511K500FHEA-ND 68P0485
Product Name RES 11.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 11.5K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details