Vishay Intertechnology, Inc. Metal Film Resistors - CMF5511K500FEEK

Description
Metal Film Resistors - Through Hole 11.5Kohm 1% 25PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 11.5Kohm 1% 25PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5511K500FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511K500FEEK
Metal Film Resistors - CMF5511K500FEEK
Metal Film Resistors - Through Hole 11.5Kohm 1% 25PPM 1/4W

Metal Film Resistors - Through Hole 11.5Kohm 1% 25PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF5511K500FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500FEEK-ND
Through Hole Resistors CMF5511K500FEEK-ND
11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5511K500FEEK CMF5511K500FEEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details