Vishay Intertechnology, Inc. RES 11.5K OHM 1/2W .5% AXIAL CMF5511K500DHEK

Description
RES 11.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/2W .5% AXIAL - CMF5511K500DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/2W .5% AXIAL
CMF5511K500DHEK
RES 11.5K OHM 1/2W .5% AXIAL CMF5511K500DHEK
RES 11.5Kohm 1/2W .5% AXIAL

RES 11.5Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K500DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500DHEK-ND
Through Hole Resistors CMF5511K500DHEK-ND
11.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.5K .5% T-2 Ek E3 Vishay - 68P0484 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.5K .5% T-2 Ek E3 Vishay
68P0484
Cmf-55 11.5K .5% T-2 Ek E3 Vishay 68P0484
CMF-55 11.5K .5% T-2 EK e3

CMF-55 11.5K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K500DHEK CMF5511K500DHEK-ND 68P0484
Product Name RES 11.5K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 11.5K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details