Vishay Intertechnology, Inc. RES 11.5K OHM 1/2W 0.5% AXIAL CMF5511K500DHBF

Description
RES 11.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/2W 0.5% AXIAL - CMF5511K500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/2W 0.5% AXIAL
CMF5511K500DHBF
RES 11.5K OHM 1/2W 0.5% AXIAL CMF5511K500DHBF
RES 11.5Kohm 1/2W 0.5% AXIAL

RES 11.5Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500DHBF-ND
Through Hole Resistors CMF5511K500DHBF-ND
11.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7554 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7554
Resistor,metal Film,11.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7554
Resistor,Metal Film,11.5KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,11.5KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K500DHBF CMF5511K500DHBF-ND 40C7554
Product Name RES 11.5K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,11.5Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details