Vishay Intertechnology, Inc. Metal Film Resistors - CMF5511K500BHRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5511K500BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511K500BHRE
Metal Film Resistors - CMF5511K500BHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5511K500BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500BHRE-ND
Through Hole Resistors CMF5511K500BHRE-ND
11.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 11.5K .1% T-2 R36 Vishay - 68P0481 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.5K .1% T-2 R36 Vishay
68P0481
Cmf-55 11.5K .1% T-2 R36 Vishay 68P0481
CMF-55 11.5K .1% T-2 R36

CMF-55 11.5K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K500BHRE CMF5511K500BHRE-ND 68P0481
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 11.5K .1% T-2 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details