Vishay Intertechnology, Inc. Metal Film Resistors - CMF5511K500BHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5511K500BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5511K500BHR6
Metal Film Resistors - CMF5511K500BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5511K500BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500BHR6-ND
Through Hole Resistors CMF5511K500BHR6-ND
11.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,115Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7550 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,115Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7550
Resistor,metal Film,115Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7550
Resistor,Metal Film,115KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,115KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K500BHR6 CMF5511K500BHR6-ND 40C7550
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,115Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details