Vishay Intertechnology, Inc. Through Hole Resistors CMF5511K500BHEA

Description
11.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K500BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500BHEA-ND
Through Hole Resistors CMF5511K500BHEA-ND
11.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.5K OHM 1/2W .1% AXIAL - CMF5511K500BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/2W .1% AXIAL
CMF5511K500BHEA
RES 11.5K OHM 1/2W .1% AXIAL CMF5511K500BHEA
RES 11.5Kohm 1/2W .1% AXIAL

RES 11.5Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 11.5K .1% T-2 Ea E3 Vishay - 68P0479 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 11.5K .1% T-2 Ea E3 Vishay
68P0479
Cmf-55 11.5K .1% T-2 Ea E3 Vishay 68P0479
CMF-55 11.5K .1% T-2 EA e3

CMF-55 11.5K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K500BHEA-ND CMF5511K500BHEA 68P0479
Product Name Through Hole Resistors RES 11.5K OHM 1/2W .1% AXIAL Cmf-55 11.5K .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details