Vishay Intertechnology, Inc. RES 11.5K OHM 1/2W .1% AXIAL CMF5511K500BER6

Description
RES 11.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 1/2W .1% AXIAL - CMF5511K500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/2W .1% AXIAL
CMF5511K500BER6
RES 11.5K OHM 1/2W .1% AXIAL CMF5511K500BER6
RES 11.5Kohm 1/2W .1% AXIAL

RES 11.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5511K500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K500BER6-ND
Through Hole Resistors CMF5511K500BER6-ND
11.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7541
Resistor,metal Film,11.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7541
Resistor,Metal Film,11.5KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,11.5KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K500BER6 CMF5511K500BER6-ND 40C7541
Product Name RES 11.5K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,11.5Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details