Vishay Intertechnology, Inc. Through Hole Resistors CMF5511K400BEEB70

Description
11.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5511K400BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5511K400BEEB70-ND
Through Hole Resistors CMF5511K400BEEB70-ND
11.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

11.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 11.4K OHM 1/2W .1% AXIAL - CMF5511K400BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.4K OHM 1/2W .1% AXIAL
CMF5511K400BEEB70
RES 11.4K OHM 1/2W .1% AXIAL CMF5511K400BEEB70
RES 11.4Kohm 1/2W .1% AXIAL

RES 11.4Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 11.4K .1% T-9 Eb E3 Vishay - 68P0467 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 11.4K .1% T-9 Eb E3 Vishay
68P0467
Cmf-55-70 11.4K .1% T-9 Eb E3 Vishay 68P0467
CMF-55-70 11.4K .1% T-9 EB e3

CMF-55-70 11.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5511K400BEEB70-ND CMF5511K400BEEB70 68P0467
Product Name Through Hole Resistors RES 11.4K OHM 1/2W .1% AXIAL Cmf-55-70 11.4K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details